Safran Electrical & Power MAB Fan ABVS2 AE1515B01

Description
Weight (kg): 2.95 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 90 Radiated acoustic pressure: 73 Current (A): 5.5 Flow rate (l/s): 235 Pressure (hPa): 33.7 Frequency (Hz): 400 Max. operating temperature (°C): -50/+55 Electrical power (W): 1500 Speed regulation: Single speed Voltage (V): 115/200 Type: AC axial Max. speed (rpm): 22900
Description
Weight (kg): 2.95 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 90 Radiated acoustic pressure: 73 Current (A): 5.5 Flow rate (l/s): 235 Pressure (hPa): 33.7 Frequency (Hz): 400 Max. operating temperature (°C): -50/+55 Electrical power (W): 1500 Speed regulation: Single speed Voltage (V): 115/200 Type: AC axial Max. speed (rpm): 22900

Suppliers

Company
Product
Description
Supplier Links
MAB Fan ABVS2 - AE1515B01 - Safran Electrical & Power
Blagnac CEDEX, France
MAB Fan ABVS2
AE1515B01
MAB Fan ABVS2 AE1515B01
Weight (kg): 2.95 Noise (dBA): Acoustic pressure input: 90 Acoustic pressure output: 90 Radiated acoustic pressure: 73 Current (A): 5.5 Flow rate (l/s): 235 Pressure (hPa): 33.7 Frequency (Hz): 400 Max. operating temperature (°C): -50/+55 Electrical power (W): 1500 Speed regulation: Single speed Voltage (V): 115/200 Type: AC axial Max. speed (rpm): 22900

Weight (kg): 2.95

Noise (dBA):

  • Acoustic pressure input: 90
  • Acoustic pressure output: 90
  • Radiated acoustic pressure: 73

Current (A): 5.5

Flow rate (l/s): 235

Pressure (hPa): 33.7

Frequency (Hz): 400

Max. operating temperature (°C): -50/+55

Electrical power (W): 1500

Speed regulation: Single speed

Voltage (V): 115/200

Type: AC axial

Max. speed (rpm): 22900

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1515B01
Product Name MAB Fan ABVS2
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details
 - PBL.1812 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details