Safran Electrical & Power Universal Brake Cooling Fan AE1502U02

Description
Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600
Description
Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600

Suppliers

Company
Product
Description
Supplier Links
Universal Brake Cooling Fan - AE1502U02 - Safran Electrical & Power
Blagnac CEDEX, France
Universal Brake Cooling Fan
AE1502U02
Universal Brake Cooling Fan AE1502U02
Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200 Frequency (Hz): 400 Type: AC Axial Max. speed (rpm): 7600

Weight (kg): 3

Noise (dBA):

  • Acoustic pressure input: NA
  • Acoustic pressure output: 97
  • Radiated acoustic pressure: NA

Current (A): 1.8

Flow rate (l/s): 250

Pressure (hPa): 3

Max. operating temperature (°C): -55/+70

Electrical power (W): 420

Speed regulation: Single speed

Voltage (V): 115/200

Frequency (Hz): 400

Type: AC Axial

Max. speed (rpm): 7600

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1502U02
Product Name Universal Brake Cooling Fan
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Blowers - GR Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean; Corrosive
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - VFT73-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details