Safran Electrical & Power Cabin Fan C01 AE1307C01

Description
Weight (kg): 1.55 Noise (dBA): Acoustic pressure input: 77 Acoustic pressure output: 78 Radiated acoustic pressure: 63 Current (A): 14.8 Flow rate (l/s): 152 Pressure (hPa): 13.7 Max. operating temperature (°C): -45/+85 Electrical power (W): 396 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13500
Description
Weight (kg): 1.55 Noise (dBA): Acoustic pressure input: 77 Acoustic pressure output: 78 Radiated acoustic pressure: 63 Current (A): 14.8 Flow rate (l/s): 152 Pressure (hPa): 13.7 Max. operating temperature (°C): -45/+85 Electrical power (W): 396 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13500

Suppliers

Company
Product
Description
Supplier Links
Cabin Fan C01 - AE1307C01 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Fan C01
AE1307C01
Cabin Fan C01 AE1307C01
Weight (kg): 1.55 Noise (dBA): Acoustic pressure input: 77 Acoustic pressure output: 78 Radiated acoustic pressure: 63 Current (A): 14.8 Flow rate (l/s): 152 Pressure (hPa): 13.7 Max. operating temperature (°C): -45/+85 Electrical power (W): 396 Speed regulation: Single speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 13500

Weight (kg): 1.55

Noise (dBA):

  • Acoustic pressure input: 77
  • Acoustic pressure output: 78
  • Radiated acoustic pressure: 63

Current (A): 14.8

Flow rate (l/s): 152

Pressure (hPa): 13.7

Max. operating temperature (°C): -45/+85

Electrical power (W): 396

Speed regulation: Single speed

Voltage (V): 28

Type: AC Axial

Max. speed (rpm): 13500

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1307C01
Product Name Cabin Fan C01
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Backward Curved Fan - N88 50701 230V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details