Safran Electrical & Power Cockpit & Cabin Fan M00 AE1112M00

Description
Weight (kg): 1.65 Noise (dB) - values estimated and not measured: Acoustic pressure input: 75 Acoustic pressure output: 78 Radiated acoustic pressure: 54 Flow rate (l/s): 130 Pressure (hPa): 30 Max. operating temperature (°C): -40/+105 Speed regulation: Variable speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 15000
Description
Weight (kg): 1.65 Noise (dB) - values estimated and not measured: Acoustic pressure input: 75 Acoustic pressure output: 78 Radiated acoustic pressure: 54 Flow rate (l/s): 130 Pressure (hPa): 30 Max. operating temperature (°C): -40/+105 Speed regulation: Variable speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 15000

Suppliers

Company
Product
Description
Supplier Links
Cockpit & Cabin Fan M00 - AE1112M00 - Safran Electrical & Power
Blagnac CEDEX, France
Cockpit & Cabin Fan M00
AE1112M00
Cockpit & Cabin Fan M00 AE1112M00
Weight (kg): 1.65 Noise (dB) - values estimated and not measured: Acoustic pressure input: 75 Acoustic pressure output: 78 Radiated acoustic pressure: 54 Flow rate (l/s): 130 Pressure (hPa): 30 Max. operating temperature (°C): -40/+105 Speed regulation: Variable speed Voltage (V): 28 Type: DC Axial Max. speed (rpm): 15000

Weight (kg): 1.65

Noise (dB) - values estimated and not measured:

  • Acoustic pressure input: 75
  • Acoustic pressure output: 78
  • Radiated acoustic pressure: 54

Flow rate (l/s): 130

Pressure (hPa): 30

Max. operating temperature (°C): -40/+105

Speed regulation: Variable speed

Voltage (V): 28

Type: DC Axial

Max. speed (rpm): 15000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1112M00
Product Name Cockpit & Cabin Fan M00
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Positive Displacement Blower Stages - Series GM - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Fan - N86-50000 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details