Safran Electrical & Power Cockpit & Cabin Fan G01 AE1112G01

Description
Weight (kg): 1.8 Noise (dB) - values estimated and not measured: Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 48 Current (A): 20 Flow rate (l/s): 1129 Pressure (hPa): 22.3 Max. operating temperature (°C): -45/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15000
Description
Weight (kg): 1.8 Noise (dB) - values estimated and not measured: Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 48 Current (A): 20 Flow rate (l/s): 1129 Pressure (hPa): 22.3 Max. operating temperature (°C): -45/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15000

Suppliers

Company
Product
Description
Supplier Links
Cockpit & Cabin Fan G01 - AE1112G01 - Safran Electrical & Power
Blagnac CEDEX, France
Cockpit & Cabin Fan G01
AE1112G01
Cockpit & Cabin Fan G01 AE1112G01
Weight (kg): 1.8 Noise (dB) - values estimated and not measured: Acoustic pressure input: 73 Acoustic pressure output: 77 Radiated acoustic pressure: 48 Current (A): 20 Flow rate (l/s): 1129 Pressure (hPa): 22.3 Max. operating temperature (°C): -45/+70 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15000

Weight (kg): 1.8

Noise (dB) - values estimated and not measured:

  • Acoustic pressure input: 73
  • Acoustic pressure output: 77
  • Radiated acoustic pressure: 48

Current (A): 20

Flow rate (l/s): 1129

Pressure (hPa): 22.3

Max. operating temperature (°C): -45/+70

Speed regulation: Multi-speed

Voltage (V): 28

Type: AC Axial

Max. speed (rpm): 15000

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1112G01
Product Name Cockpit & Cabin Fan G01
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Equalizer DF Blower Solutions - 4506 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.2788 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details