Safran Electrical & Power Cabin Fan AE1112A00

Description
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: 76 Radiated acoustic pressure: 55 Flow rate (l/s): 121 Pressure (hPa): 27 Max. operating temperature (°C): -40/+100 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15150
Description
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: 76 Radiated acoustic pressure: 55 Flow rate (l/s): 121 Pressure (hPa): 27 Max. operating temperature (°C): -40/+100 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15150

Suppliers

Company
Product
Description
Supplier Links
Cabin Fan - AE1112A00 - Safran Electrical & Power
Blagnac CEDEX, France
Cabin Fan
AE1112A00
Cabin Fan AE1112A00
Weight (kg): 1.79 Noise (dBA): Acoustic pressure input: 76 Acoustic pressure output: 76 Radiated acoustic pressure: 55 Flow rate (l/s): 121 Pressure (hPa): 27 Max. operating temperature (°C): -40/+100 Speed regulation: Multi-speed Voltage (V): 28 Type: AC Axial Max. speed (rpm): 15150

Weight (kg): 1.79

Noise (dBA):

  • Acoustic pressure input: 76
  • Acoustic pressure output: 76
  • Radiated acoustic pressure: 55

Flow rate (l/s): 121

Pressure (hPa): 27

Max. operating temperature (°C): -40/+100

Speed regulation: Multi-speed

Voltage (V): 28

Type: AC Axial

Max. speed (rpm): 15150

Supplier's Site

Technical Specifications

  Safran Electrical & Power
Product Category Fans and Blowers (industrial)
Product Number AE1112A00
Product Name Cabin Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower, Type HP -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Draft Forced Draft; Induced Draft
View Details
MD-Pneumatics - EX ATEX Blower Solutions - EX5518 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
View Details
Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details