Safran Electrical & Power Switch, Rocker, Spst, 20A; Switch Operation Safran Power A02A6ZFAZZ0ZZ0Z

Description
SWITCH, ROCKER, SPST, 20A; Switch Operation:(On)-Off-( On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:- RoHS Compliant: No
Datasheet
Description
SWITCH, ROCKER, SPST, 20A; Switch Operation:(On)-Off-( On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 20A; Switch Operation Safran Power - 48F4166 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A; Switch Operation Safran Power
48F4166
Switch, Rocker, Spst, 20A; Switch Operation Safran Power 48F4166
SWITCH, ROCKER, SPST, 20A; Switch Operation:(On)-Off-( On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:- RoHS Compliant: No

SWITCH, ROCKER, SPST, 20A; Switch Operation:(On)-Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:-; Product Range:ILLUMINATER Series; Contact Current AC Max:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 48F4166
Product Name Switch, Rocker, Spst, 20A; Switch Operation Safran Power
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details