Safran Electrical & Power Switch, Toggle, Spdt, 5A, 115V; Switch Operation Safran Power 8868K3

Description
SWITCH, TOGGLE, SPDT, 5A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:115V; Switch Terminals:
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:115V; Switch Terminals:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 115V; Switch Operation Safran Power - 52F9182 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 115V; Switch Operation Safran Power
52F9182
Switch, Toggle, Spdt, 5A, 115V; Switch Operation Safran Power 52F9182
SWITCH, TOGGLE, SPDT, 5A, 115V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:115V; Switch Terminals:

SWITCH, TOGGLE, SPDT, 5A, 115V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:115V; Switch Terminals:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 52F9182
Product Name Switch, Toggle, Spdt, 5A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A19JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details