Safran Electrical & Power Toggle Switch, Dpst, 7.5A, 28Vdc/115Vac; Switch Operation Safran Power 8571K9-20

Description
TOGGLE SWITCH, DPST, 7.5A, 28VDC/115VAC; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:7.5A
Datasheet
Description
TOGGLE SWITCH, DPST, 7.5A, 28VDC/115VAC; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:7.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpst, 7.5A, 28Vdc/115Vac; Switch Operation Safran Power - 22H6923 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpst, 7.5A, 28Vdc/115Vac; Switch Operation Safran Power
22H6923
Toggle Switch, Dpst, 7.5A, 28Vdc/115Vac; Switch Operation Safran Power 22H6923
TOGGLE SWITCH, DPST, 7.5A, 28VDC/115VAC; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:7.5A

TOGGLE SWITCH, DPST, 7.5A, 28VDC/115VAC; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:7.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6923
Product Name Toggle Switch, Dpst, 7.5A, 28Vdc/115Vac; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Light Switches - 2289512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details