Safran Electrical & Power Toggle Switch, 2Pole, 75A, 28Vdc, Screw; Switch Operation Safran Power 8571K4-20

Description
TOGGLE SWITCH, 2POLE, 75A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:75A; Switch Terminals:Screw
Datasheet
Description
TOGGLE SWITCH, 2POLE, 75A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:75A; Switch Terminals:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 2Pole, 75A, 28Vdc, Screw; Switch Operation Safran Power - 22H6913 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 2Pole, 75A, 28Vdc, Screw; Switch Operation Safran Power
22H6913
Toggle Switch, 2Pole, 75A, 28Vdc, Screw; Switch Operation Safran Power 22H6913
TOGGLE SWITCH, 2POLE, 75A, 28VDC, SCREW; Switch Operation:On-None-On ; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:75A; Switch Terminals:Screw

TOGGLE SWITCH, 2POLE, 75A, 28VDC, SCREW; Switch Operation:On-None-On; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8571 Series; Switch Mounting:Panel Mount; Contact Current Max:75A; Switch Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6913
Product Name Toggle Switch, 2Pole, 75A, 28Vdc, Screw; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Hardware - AT427A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switches - 2585-08-1-1-12937-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Flatted
Switch Function Maintained
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details