Safran Electrical & Power Rocker Switch, Dpdt, 18A, 28Vdc; Switch Operation Safran Power 8555K32X32M

Description
ROCKER SWITCH, DPDT, 18A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8555 Series; Contact Current AC Max:15A
Datasheet
Description
ROCKER SWITCH, DPDT, 18A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8555 Series; Contact Current AC Max:15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Dpdt, 18A, 28Vdc; Switch Operation Safran Power - 01C7820 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 18A, 28Vdc; Switch Operation Safran Power
01C7820
Rocker Switch, Dpdt, 18A, 28Vdc; Switch Operation Safran Power 01C7820
ROCKER SWITCH, DPDT, 18A, 28VDC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8555 Series; Contact Current AC Max:15A

ROCKER SWITCH, DPDT, 18A, 28VDC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:8555 Series; Contact Current AC Max:15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 01C7820
Product Name Rocker Switch, Dpdt, 18A, 28Vdc; Switch Operation Safran Power
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-11N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1935244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Push in
Standards / Compliances RoHS
Width 1.33 inch (33.76 mm)
View Details