The 8555K32T32V is a two-pole, maintained-action, sealed rocker switch from the Econoswitch 8555 series, designed for panel mounting with a flush mounting style and a smooth, red rocker button. It supports screw terminals and is rated for 20 A at 115 VAC resistive load and 15 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch is environmentally sealed to IP68, meets UL recognition and CSA certification, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 47Y4180 |
| Product Name | 8555K32T32V Safran Power |