The 8555K13W33V is a two-pole, maintained-action, sealed rocker switch from the 8555 series, featuring a flush panel mounting style with a smooth black rocker button. It is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC, with a lamp load rating of 4 A at 115 VAC and 4 A at 28 VDC. The switch complies with MIL-STD-108E for watertightness, meets IP68, and is UL recognized and CSA certified. It operates from -50°F to +150°F (-46°C to +66°C), offers a mechanical life of 100,000 operations, and has a 50,000-operation electrical life at rated load. Terminals are spade type, with dimensions of 0.250 x 0.032 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7090 |
| Product Name | 8555K13W33V Safran Power |