The 8554K33S32V is a one-pole, maintained-action, sealed rocker switch from the 8554 series, designed for residential and industrial applications with IP68 environmental sealing. It features a flush panel mounting style with a 6-32 UNC-2B tapped hole configuration, a smooth black rocker button, and screw terminals. The switch is rated for 20 A resistive load at 115 V AC and 15 A at 28 V DC, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and meets UL recognized and CSA certification standards.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67C1926 |
| Product Name | 8554K33S32V Safran Power |