The 8554K2W33V is a one-pole, maintained-action, sealed rocker switch from the 8554 series, designed for panel mounting with a flush panel bracket, a smooth rocker style, and a black rocker color. It features a 6-32 UNC-2A screw terminal, is rated for 20 A resistive at 115 VAC and 15 A resistive at 28 VDC, and meets MIL-STD-108E for watertightness and IP68 for environmental sealing. The switch has a temperature range of -50°F to +150°F (-46°C to +66°C), a mechanical life of 100,000 operations, and an electrical life of 50,000 operations at rated load. UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 78H4550 |
| Product Name | 8554K2W33V Safran Power |