The 8538K4D is a four-pole, environmentally sealed leverlock toggle switch with a maintained action, designed for use in applications requiring watertight sealing per MIL-STD-108E and IP68. It features a locking actuator, one-hole mounting, and is available with screw, solder lug, or spade terminals. The switch is UL recognized and CSA certified, operates within a temperature range of -50°F to +150°F (-46°C to +66°C), and has a mechanical life of 100,000 operations at rated load. Its current ratings are 5 A resistive and 4 A inductive at 115 VAC, and 4 A resistive and 4 A inductive at 28 VDC. The bushing thread is 15/32"-32, and the locking configuration D allows switch positions of ON, NONE, ON in the lever positions up, center, and down, respectively.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 94H7422 |
| Product Name | 8538K4D Safran Power |