Safran Electrical & Power Toggle Switch, Dpdt, 20A, 28Vdc; Switch Operation Safran Power 8537K94D

Description
TOGGLE SWITCH, DPDT, 20A, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Description
TOGGLE SWITCH, DPDT, 20A, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 20A, 28Vdc; Switch Operation Safran Power - 08J0623 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 28Vdc; Switch Operation Safran Power
08J0623
Toggle Switch, Dpdt, 20A, 28Vdc; Switch Operation Safran Power 08J0623
TOGGLE SWITCH, DPDT, 20A, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, DPDT, 20A, 28VDC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8537 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 08J0623
Product Name Toggle Switch, Dpdt, 20A, 28Vdc; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details