The 8537K4D is a two-pole, environmentally sealed leverlock toggle switch with a maintained contact and locking configuration D, designed for one-hole mounting and meeting IP68 and MIL-STD-108E watertight standards. It features a 15/32-32 thread bushing, operates within a temperature range of -50°F to +150°F (-46°C to +66°C), and is UL recognized and CSA certified. The switch supports 28VDC and 115VAC loads with ratings of 15A resistive and 10A inductive at 60 or 400Hz for the second circuit, and has a mechanical life of 50,000 operations at rated load. The mounting dimensions include a 0.480-inch diameter hole for panel cutout and use screw terminals.
ENVIROMENTALLY SEALED ECONO LEVER LOCK TOGGLE SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50B2246 |
| Product Name | Enviromentally Sealed Econo Lever Lock Toggle Switch Safran Power |
| Features | Sealed Relay |