The 8537K3N is a two-pole, maintained-action, leverlock toggle switch from the 8537 series, featuring a locking actuator and environmentally sealed construction meeting IP68 and MIL-STD-108E standards. It supports screw, solder lug, or spade terminal connections and is rated for 20 A at 115 VAC and 15 A at 28 VDC for resistive loads, with a mechanical life of 50,000 operations at rated load. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C), includes a 15/32-32 thread bushing, and is UL recognized and CSA certified. Its locking configuration E allows for an additional keyway lock position. Mounting requires a 0.480-inch diameter panel hole.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M3950 |
| Product Name | 8537K3N Safran Power |