The 8537K3M is a two-pole, maintained-action, environmentally sealed toggle switch from the 8537 series, featuring a locking actuator and one-hole mounting. It meets IP68 and MIL-STD-108E watertight standards, is UL recognized and CSA certified, and operates across a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 115V AC and 28V DC ratings, with a current capacity of 7A resistive and 20A lamp at 115V AC, and 4A resistive and 15A lamp at 28V DC. It has a mechanical life of 100,000 operations at rated load and a 15/32-32 thread bushing. The locking configuration is designated as M, indicating a specific keyway position alignment.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06R3006 |
| Product Name | 8537K3M Safran Power |