The 8537K34D is a two-pole, maintained-action, environmentally sealed leverlock toggle switch with a locking configuration D, featuring a 15/32-32 thread bushing, screw terminals, and conforming to MIL-STD-108E for watertightness. It is UL recognized and CSA certified, with an operating temperature range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 50,000 operations at rated load. The switch supports circuit configurations with positions Up, Center, and Down, and is rated for 28vDC resistive loads of 15 A and lamp loads of 10 A. Its mounting requires a 0.480 in. diameter hole and complies with standard panel cutout dimensions.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02J8488 |
| Product Name | 8537K34D Safran Power |