The 8537K315M is a two-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8537 series, featuring a locking actuator and designed for one-hole mounting. It has a watertight seal per MIL-STD-108E and meets IP68, with a temperature range of -50°F to +150°F (-46°C to +66°C). It is rated for 28VDC and 115VAC loads, with a life expectancy of 50,000 operations at rated load. The switch supports screw, solder lug, and spade terminations, with a 15/32"-32 thread bushing. It is UL recognized and CSA certified.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 93X7531 |
| Product Name | 8537K315M Safran Power |