The 8537K1A is a two-pole, maintained-action, environmentally sealed leverlock toggle switch with a keyway locking mechanism, designed for one-hole mounting. It features a watertight seal meeting MIL-STD-108E and is rated for 28VDC and 115VAC operation with current ratings up to 20A resistive and 15A inductive at 115VAC. The switch is UL recognized and CSA certified, rated for temperatures from -50°F to +150°F (-46°C to +66°C), and supports 50,000 operations at rated load. It has a 15/32-32 thread bushing and standard screw, solder lug, or spade terminal options. The mounting dimensions are 1.05 in (26.67 mm) in length and 1.14 in (28.96 mm) in width.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35K5869 |
| Product Name | 8537K1A Safran Power |