Safran Electrical & Power 8536K92E Safran Power 8536K92E

Description
8536K92E
Description
8536K92E
Datasheet
Datasheet Summary
Powered by GS/AI

The 8536K92E is an environmentally sealed toggle switch from the Econoswitch series, designed for reliable operation in harsh conditions. It features one, two, or four pole circuitry options and includes a locking actuator for enhanced safety. The switch is designed to meet IP68 standards for watertight sealing and complies with MIL-STD-108E. It is UL recognized and CSA certified, ensuring its suitability for various applications. The operating temperature range is from -50°F to +150°F (-46°C to +66°C), and it has a mechanical life of 100,000 operations, with 50,000 operations at rated load. The switch offers multiple termination options, including screw, solder lug, and spade terminals, and is available in over 25 standard locking configurations. Its one-hole mounting design facilitates easy installation, making it a practical choice for engineers seeking durable and versatile switch solutions.

Datasheet Summary
Powered by GS/AI

The 8536K92E is an environmentally sealed toggle switch from the Econoswitch series, designed for reliable operation in harsh conditions. It features one, two, or four pole circuitry options and includes a locking actuator for enhanced safety. The switch is designed to meet IP68 standards for watertight sealing and complies with MIL-STD-108E. It is UL recognized and CSA certified, ensuring its suitability for various applications. The operating temperature range is from -50°F to +150°F (-46°C to +66°C), and it has a mechanical life of 100,000 operations, with 50,000 operations at rated load. The switch offers multiple termination options, including screw, solder lug, and spade terminals, and is available in over 25 standard locking configurations. Its one-hole mounting design facilitates easy installation, making it a practical choice for engineers seeking durable and versatile switch solutions.

Suppliers

Company
Product
Description
Supplier Links
8536K92E Safran Power - 06AC7056 - Newark, An Avnet Company
Chicago, IL, United States
8536K92E Safran Power
06AC7056
8536K92E Safran Power 06AC7056
8536K92E

8536K92E

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 06AC7056
Product Name 8536K92E Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-548 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 2824480 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Signal Relays - 1-1393774-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers