The 8536K91A is a one-pole, maintained-action, environmentally sealed toggle switch from the 8536 series, featuring a locking actuator and IP68-rated watertight sealing per MIL-STD-108E. It supports screw, solder lug, or spade terminal options and meets UL and CSA certification standards. The switch is rated for 115VAC at 5A resistive load and 28VDC at 3A resistive load, with a mechanical life of 50,000 operations at rated load. Operating temperature ranges from -50°F to +150°F (-46°C to +66°C). The bushing has a 15/32"-32 thread, and mounting requires a 0.480" diameter hole. The part number includes a locking configuration code (E) for keyway orientation, consistent with the series' design.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35K5971 |
| Product Name | 8536K91A Safran Power |