The 8536K3E is a one-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, featuring a locking actuator and a 15/32-32 thread bushing for panel mounting. It meets IP68 and MIL-STD-108E sealing standards, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It supports 5 A at 115 VAC and 3 A at 28 VDC for resistive loads, with a mechanical life of 50,000 operations at rated load. The switch has screw terminals and includes a keyway locking configuration labeled E. Mounting requires a 0.480 in. diameter hole.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7045 |
| Product Name | 8536K3E Safran Power |