The 8536K36K is a single-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, designed for one-hole mounting with a 15/32"-32 thread bushing. It features a locking actuator and meets IP68 and MIL-STD-108E watertightness standards. The switch is UL recognized and CSA certified, with a rated life of 50,000 operations at 115VAC resistive load (6A) or 28VDC resistive load (4A). Operating temperature ranges from -50°F to +150°F (-46°C to +66°C). Terminal options include screw, solder lug, or spade. The "K36" suffix indicates a center-off, up-on configuration with keyway locking. The physical mounting dimensions are 1.05 in (26.67 mm) height and 1.14 in (28.96 mm) width, with a 0.480 in (12.19 mm) panel cutout hole for the locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7052 |
| Product Name | 8536K36K Safran Power |