The 8536K34D is an environmentally sealed leverlock toggle switch designed for various applications requiring reliable operation in harsh conditions. It features one-pole circuitry and a watertight seal that meets MIL-STD-108E and IP68 standards, ensuring protection against dust and water ingress. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 100,000 operations, with 50,000 operations at rated load. This switch is UL recognized and CSA certified, providing assurance of its safety and performance. It offers multiple locking configurations and is available with different types of terminations, including screw, solder lug, and spade terminals. The design allows for easy installation with one-hole mounting, making it suitable for various panel applications. The 8536K34D is ideal for engineers looking for a durable and versatile switch for demanding environments.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 84H0285 |
| Product Name | 8536K34D Safran Power |