The 8536K31E is a single-pole, maintained-action, environmentally sealed lever lock toggle switch from the 8536 series, featuring a keyway locking configuration E for safety and one-hole mounting. It meets IP68 and MIL-STD-108E watertight seal standards, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch is rated for 5 A at 115 VAC and 3 A at 28 VDC for resistive loads, with a mechanical life of 50,000 operations at rated load. It includes a 15/32-32 thread bushing and offers screw terminals as standard. The physical mounting dimensions are defined by a 0.480 inch diameter panel hole and a keyway orientation specified by configuration E.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7048 |
| Product Name | 8536K31E Safran Power |