The 8536K31D is a single-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, featuring a locking actuator and one-hole mounting. It meets IP68 and MIL-STD-108E watertightness standards, is UL recognized and CSA certified, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 5 A at 115 VAC lamp load and 3 A at 28 VDC lamp load, with a mechanical life of 50,000 operations at rated load. It has a 15/32-32 UNC bushing and offers screw, solder lug, or spade terminal options. The D locking configuration enables keyway positioning with the lever locked in the center position.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7047 |
| Product Name | 8536K31D Safran Power |