The 8536K31A is a one-pole, maintained-action, environmentally sealed toggle switch from the 8536 series, featuring a locking actuator and IP68-rated watertight sealing per MIL-STD-108E. It supports screw, solder, or spade terminals, with a bushing thread of 15/32"-32 and a temperature range of -50°F to +150°F (-46°C to +66°C). The switch is UL recognized and CSA certified, with a rated life of 50,000 operations at rated load. For 115V AC, it carries a current rating of 5A for lamp load and 15A for resistive load; for 28V DC, it is rated at 3A for lamp load and 10A for resistive load. The locking configuration corresponds to the circuit position 'ON OFF ON' with the keyway in the center position.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7046 |
| Product Name | 8536K31A Safran Power |