The 8536K2N is a one-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, featuring a locking actuator and a 15/32-32 thread bushing for panel mounting. It is rated for 5 A at 115 VAC and 3 A at 28 VDC for resistive loads, with a 50,000-operation life at rated load. The switch meets MIL-STD-108E for watertightness and is UL recognized and CSA certified. It supports screw, solder, or spade terminal terminations and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The part includes an E keyway locking configuration, as indicated by the trailing 'N' in the part number.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90B6987 |
| Product Name | 8536K2N Safran Power |