The 8536K2E is a one-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, featuring a locking actuator and one-hole mounting. It has a watertight seal per MIL-STD-108E and meets IP68, with a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports screw, solder lug, or spade terminals and is UL recognized and CSA certified. It is rated for 5A at 115VAC resistive load and 3A at 28VDC resistive load, with a mechanical life of 50,000 operations at rated load. The mounting hole diameter is 0.480 inches, and the bushing thread is 15/32"-32. The keyway locking configuration is E, indicating specific lever positions for ON-OFF-ON operation with the keyway on the side. The actuator is maintained, not momentary.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73K3354 |
| Product Name | 8536K2E Safran Power |