Safran Electrical & Power 8536K1P Safran Power 8536K1P

Description
8536K1P
Description
8536K1P
Datasheet
Datasheet Summary
Powered by GS/AI

The 8536K1P is a one-pole, maintained-action, environmentally sealed toggle switch with a locking actuator, designed for applications requiring watertight sealing per MIL-STD-108E and IP68. It features one-hole mounting, a 15/32"-32 thread bushing, and supports screw, solder lug, or spade terminals. The switch is UL recognized and CSA certified, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 50,000 operations at rated load. It carries a current rating of 5 A at 115 VAC (lamp load) and 3 A at 28 VDC (lamp load).

Datasheet Summary
Powered by GS/AI

The 8536K1P is a one-pole, maintained-action, environmentally sealed toggle switch with a locking actuator, designed for applications requiring watertight sealing per MIL-STD-108E and IP68. It features one-hole mounting, a 15/32"-32 thread bushing, and supports screw, solder lug, or spade terminals. The switch is UL recognized and CSA certified, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 50,000 operations at rated load. It carries a current rating of 5 A at 115 VAC (lamp load) and 3 A at 28 VDC (lamp load).

Suppliers

Company
Product
Description
Supplier Links
8536K1P Safran Power - 65H7617 - Newark, An Avnet Company
Chicago, IL, United States
8536K1P Safran Power
65H7617
8536K1P Safran Power 65H7617
8536K1P

8536K1P

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 65H7617
Product Name 8536K1P Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
Resistance 0 ohms
View Details
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers