The 8536K11F is a one-pole, maintained-action, environmentally sealed leverlock toggle switch from the 8536 series, featuring a locking actuator and a 15/32"-32 thread bushing for panel mounting. It is rated for 115V AC and 28V DC, with a current capacity of 11A resistive and 7A inductive at 60 or 400Hz, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch has a mechanical life of 50,000 operations at rated load and meets IP68 and MIL-STD-108E sealing standards. It is UL recognized and CSA certified, with screw terminals and a keyway locking configuration labeled "F" that provides an ON-OFF-ON circuit with the actuator in the upper, center, and lower positions. The mounting hole diameter is 0.480 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 06AC7044 |
| Product Name | 8536K11F Safran Power |