The 8532K99 is a four-pole, maintained-action, environmentally sealed toggle switch with solder lug terminals, designed for industrial applications requiring watertight performance per MIL-STD-108E and IP68. It features one-hole mounting, a temperature range of -50°F to +150°F (-46°C to +66°C), and a mechanical life of 100,000 operations. The switch is UL recognized and CSA certified, with a current rating of 2 A at 28 VDC for resistive loads. Its physical dimensions include a panel cutout diameter of 0.480 in. [12.19 mm], and mounting is secured via a 15/32-32 UN-2A thread. The design supports multiple circuit configurations with positions labeled Up, Center, and Down.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6866 |
| Product Name | 8532K99 Safran Power |