The 8532 series are four-pole, environmentally sealed toggle switches designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. They feature one-hole mounting, maintained or momentary action, and offer screw, solder lug, or spade terminal options. The switches are UL recognized and CSA certified, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 100,000 operations. At rated load, the electrical life is 50,000 operations. Current ratings vary by circuit configuration, with examples including 5A resistive and 4A inductive at 115VAC, or 4A resistive and 4A inductive at 28VDC for maintained configurations. The part has a locking ring and requires a 0.480-inch [12.19 mm] diameter panel cutout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6865 |
| Product Name | 8532K98 Safran Power |