The 8532K97 is a four-pole, environmentally sealed toggle switch with a keyway actuator, screw terminals, and momentary contact action. It is rated for 2 A at 28 VDC inductive load and 7 A at 115 VAC resistive load. The switch features a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C), with a mechanical life of 100,000 operations and 50,000 operations at rated load. The mounting requires a 0.480 in [12.19 mm] diameter hole, and the case dimensions are consistent with the 8532 series. The switch uses screw terminals with 6-32 UNC-2A threads and accepts a 0.125 in [3.17 mm] diameter hole for terminal mounting.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6864 |
| Product Name | 8532K97 Safran Power |