The 8532K94 is a four-pole, maintained-action, environmentally sealed toggle switch with solder lug terminals, designed for applications requiring watertight sealing per MIL-STD-108E and compliance with IP68. It features a one-hole mounting configuration and is UL recognized and CSA certified. The switch supports a temperature range of -50°F to +150°F (-46°C to +66°C) and offers a mechanical life of 100,000 operations and 50,000 operations at rated load. Its circuit configuration has the lever positions for both poles in ON, NONE, ON, and it operates at 28 VDC with a current rating of 2 A for resistive loads and 11 A for lamp loads. The physical mounting dimensions are specified with a panel cutout diameter of 0.480 inches (12.19 mm) and a keyway that accommodates the terminal layout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6862 |
| Product Name | 8532K94 Safran Power |