The 8532K93 is a four-pole, environmentally sealed toggle switch from the Econoswitch series, with a spade terminal configuration and maintained contact in the ON-OFF-ON circuit position. It features a watertight seal per MIL-STD-108E, meets IP68 standards, and is UL recognized and CSA certified. Rated for 115VAC at 5A resistive and 4A inductive loads, and 28VDC at 15A resistive and 15A inductive loads, it supports 50,000 electrical operations and 100,000 mechanical operations. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and uses a one-hole mounting design. Physical dimensions include a panel cutout of 0.480 inch [12.19 mm] diameter with a keyway and locking ring for secure installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6861 |
| Product Name | 8532K93 Safran Power |