Safran Electrical & Power 8532K917 Safran Power 8532K917

Description
8532K917
Description
8532K917
Datasheet
Datasheet Summary
Powered by GS/AI

The 8532K917 is a four-pole, environmentally sealed toggle switch with a spade terminal and maintained momentary action, part of the 8530, 8531, and 8532 Econoswitch series. It features a watertight seal per MIL-STD-108E, IP68 ratings, and mechanical life of 100,000 operations. The switch is UL recognized and CSA certified, with current ratings of 2 A at 28 VDC resistive load and 11 A at 115 VAC for momentary operation. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). Mounting requires a .480 inch [12.19 mm] diameter hole and uses a 15/32-32 UN-2A thread. The unit accepts spade terminals with a .250 inch [6.35 mm] width and .032 inch [0.81 mm] thickness.

Datasheet Summary
Powered by GS/AI

The 8532K917 is a four-pole, environmentally sealed toggle switch with a spade terminal and maintained momentary action, part of the 8530, 8531, and 8532 Econoswitch series. It features a watertight seal per MIL-STD-108E, IP68 ratings, and mechanical life of 100,000 operations. The switch is UL recognized and CSA certified, with current ratings of 2 A at 28 VDC resistive load and 11 A at 115 VAC for momentary operation. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). Mounting requires a .480 inch [12.19 mm] diameter hole and uses a 15/32-32 UN-2A thread. The unit accepts spade terminals with a .250 inch [6.35 mm] width and .032 inch [0.81 mm] thickness.

Suppliers

Company
Product
Description
Supplier Links
8532K917 Safran Power - 22H6859 - Newark, An Avnet Company
Chicago, IL, United States
8532K917 Safran Power
22H6859
8532K917 Safran Power 22H6859
8532K917

8532K917

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6859
Product Name 8532K917 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details