The 8532K912 is a four-pole, maintained-action toggle switch with spade terminals, part of the 8530, 8531, and 8532 Econoswitch Sealed Toggle Switch series, designed for environmentally sealed applications meeting IP68 and MIL-STD-108E standards. It has a one-hole mounting pattern, operates from -50°F to +150°F (-46°C to +66°C), and offers 50,000 electrical operations at rated load and 100,000 mechanical operations. It is UL recognized and CSA certified, with a current rating of 18A resistive and 10A inductive at 28VDC for momentary operation. The switch features a keyway lever and spade terminals measuring 0.250 x 0.032 inches (6.35 x 0.81 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6855 |
| Product Name | 8532K912 Safran Power |