Safran Electrical & Power 8532K91 Safran Power 8532K91

Description
8532K91
Description
8532K91
Datasheet
Datasheet Summary
Powered by GS/AI

The 8532K91 is part of the Econoswitch series of environmentally sealed toggle switches designed for industrial applications. This switch features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring reliable performance in harsh environments. It is UL recognized and CSA certified, providing assurance of safety and quality. The switch is available in configurations with 1, 2, and 4 poles, offering both maintained and momentary action options. It supports various terminal types, including screw, solder lug, and spade terminals, facilitating easy installation. The operational life is rated for 50,000 operations at rated load and 100,000 mechanical operations, with a temperature range from -50°F to +150°F (-46°C to +66°C). Engineers seeking a durable and versatile switch for demanding conditions may find the 8532K91 suitable for their projects.

Datasheet Summary
Powered by GS/AI

The 8532K91 is part of the Econoswitch series of environmentally sealed toggle switches designed for industrial applications. This switch features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring reliable performance in harsh environments. It is UL recognized and CSA certified, providing assurance of safety and quality. The switch is available in configurations with 1, 2, and 4 poles, offering both maintained and momentary action options. It supports various terminal types, including screw, solder lug, and spade terminals, facilitating easy installation. The operational life is rated for 50,000 operations at rated load and 100,000 mechanical operations, with a temperature range from -50°F to +150°F (-46°C to +66°C). Engineers seeking a durable and versatile switch for demanding conditions may find the 8532K91 suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
8532K91 Safran Power - 22H6852 - Newark, An Avnet Company
Chicago, IL, United States
8532K91 Safran Power
22H6852
8532K91 Safran Power 22H6852
8532K91

8532K91

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6852
Product Name 8532K91 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2100 watts
View Details
2 suppliers