The 8532K7 is an environmentally sealed toggle switch designed for industrial applications. It features a watertight seal compliant with MIL-STD-108E and meets IP68 standards, ensuring protection against dust and water ingress. This switch is available in configurations with 1, 2, or 4 poles and offers both maintained and momentary action options. It supports a temperature range from -50°F to +150°F (-46°C to +66°C) and has a mechanical life of 100,000 operations, with 50,000 operations at rated load. The switch is UL recognized and CSA certified, providing assurance of its safety and reliability. It comes with three standard types of terminals: screw, solder lug, and spade, facilitating easy installation. The 8532K7 is suitable for various applications requiring robust and reliable switching solutions in challenging environments.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6849 |
| Product Name | 8532K7 Safran Power |