The 8532K5 is a four-pole, maintained-action, environmentally sealed toggle switch with a keyway, designed for one-hole mounting and compliant with MIL-STD-108E and IP68. It features screw terminals and is rated for 5 A at 115 VAC resistive and 4 A at 28 VDC resistive loads, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and is UL recognized and CSA certified. The switch dimensions are 1.432 in. (36.37 mm) in length, with a mounting hole diameter of 0.480 in. (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6847 |
| Product Name | 8532K5 Safran Power |