Safran Electrical & Power Toggle Switch, 4Pdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 8532K4

Description
TOGGLE SWITCH, 4PDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:8532 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, 4PDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:8532 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, 4Pdt, 20A, 28Vdc, Panel; Switch Operation Safran Power - 34C5240 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 4Pdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
34C5240
Toggle Switch, 4Pdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 34C5240
TOGGLE SWITCH, 4PDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:8532 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, 4PDT, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:8532 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 34C5240
Product Name Toggle Switch, 4Pdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details