The 8532K34 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 Econoswitch series, designed for industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. It features one-hole mounting, a 15/32-32 UN-2A threaded mounting hole, and screw terminals. It is rated for 115 VAC at 60 or 400 Hz with a lamp load of 5 A and a resistive load of 5 A, and 28 VDC with a lamp load of 4 A and a resistive load of 5 A. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load, operates within a temperature range of -50°F to +150°F (-46°C to +66°C), and is UL recognized and CSA certified. Its physical dimensions include a mounting hole diameter of 0.480 inches [12,19 mm], and a panel cutout diameter of 1.67 inches [42,4 mm].
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6841 |
| Product Name | 8532K34 Safran Power |