The 8532K313 is a four-pole, maintained-action, environmentally sealed toggle switch in the 8530, 8531, 8532 Econoswitch series, featuring one-hole mounting and a keyway lever. It is rated for 115V AC and 28V DC, with contact ratings of 5A resistive and 4A inductive at 60 or 400Hz. The switch meets MIL-STD-108E for watertight sealing, is UL recognized and CSA certified, and operates from -50°F to +150°F (-46°C to +66°C). It has a mechanical life of 100,000 operations and a rated load life of 50,000 operations. The body accommodates screw, solder lug, or spade terminals, and the mounting requires a 0.480 inch [12.19 mm] diameter panel hole.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6836 |
| Product Name | 8532K313 Safran Power |