The 8532K312 is a four-pole, maintained-action, environmentally sealed toggle switch from the 8530, 8531, 8532 Econoswitch series, designed for one-hole mounting with screw terminals. It features a watertight seal per MIL-STD-108E, meets IP68, and is UL recognized and CSA certified. The switch supports 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The physical dimensions include a panel cutout of 0.480 inch [12.19 mm] diameter and a mounting pattern consistent with the 8532 series, with terminal screws pre-assembled.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6835 |
| Product Name | 8532K312 Safran Power |