The 8532K311 is a four-pole, environmentally sealed toggle switch in the 8530, 8531, 8532 series, with maintained action and a keyway for panel mounting. It features one-hole mounting, a watertight seal per MIL-STD-108E, and meets IP68 standards. The switch is UL recognized and CSA certified, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a life rating of 50,000 operations at rated load or 100,000 mechanical operations. It has screw terminals and is rated for 28VDC and 115VAC, with a current rating of 4A resistive and 15A inductive at 115VAC, and 2A resistive and 11A inductive at 28VDC. The physical dimensions include a panel cutout of 0.480 inch [12.19 mm] diameter for the housing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6834 |
| Product Name | 8532K311 Safran Power |